Keystone Electronics Corp. #4Self Tapping Screw-.#4 .500 [12.7] L 689

Description
Part Number: 689 Length: .500 [12.7] Material: Steel Thread: #4 Type: Screw, Self Tapping
Request a Quote Datasheet
Description
Part Number: 689 Length: .500 [12.7] Material: Steel Thread: #4 Type: Screw, Self Tapping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
#4Self Tapping Screw-.#4 .500 [12.7] L - 689 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#4Self Tapping Screw-.#4 .500 [12.7] L
689
#4Self Tapping Screw-.#4 .500 [12.7] L 689
Part Number: 689 Length: .500 [12.7] Material: Steel Thread: #4 Type: Screw, Self Tapping

Part Number: 689

  • Length: .500 [12.7]
  • Material: Steel
  • Thread: #4
  • Type: Screw, Self Tapping
Buy Now
Sheet Metal Screw - 36-689-ND - DigiKey
Thief River Falls, MN, United States
Sheet Metal Screw
36-689-ND
Sheet Metal Screw 36-689-ND
#4 Pan Head Sheet Metal Screw Phillips Drive Steel

#4 Pan Head Sheet Metal Screw Phillips Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 689 36-689-ND
Product Name #4Self Tapping Screw-.#4 .500 [12.7] L Sheet Metal Screw
Screw Type Self Drilling / Thread Cutting Screw Sheet Metal Screw
Material Steel Steel
Length 0.5000 inch (12.7 mm)
Inch # 4 # 4
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9338 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Nylon Thumb Screw 6-32 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Unplated Binding Head Screw, M3 - 7689-1 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers