Keystone Electronics Corp. Pan Head Stainless Steel Screw 9911

Description
Part Number: 9911 Drive: Phillips Length: .750 [19.1] Material: Stainless Steel Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 9911 Drive: Phillips Length: .750 [19.1] Material: Stainless Steel Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screw - 9911 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Stainless Steel Screw
9911
Pan Head Stainless Steel Screw 9911
Part Number: 9911 Drive: Phillips Length: .750 [19.1] Material: Stainless Steel Thread: 10-32

Part Number: 9911

  • Drive: Phillips
  • Length: .750 [19.1]
  • Material: Stainless Steel
  • Thread: 10-32
Buy Now Datasheet
Machine Screw - 36-9911-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9911-ND
Machine Screw 36-9911-ND
#10-32 Pan Head Machine Screw Phillips Drive Stainless Steel

#10-32 Pan Head Machine Screw Phillips Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9911 36-9911-ND
Product Name Pan Head Stainless Steel Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Philips / Frearson Philips / Frearson
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Shoulder Screw - 36-8710-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Titanium SHCS 2-56 x .250 Long - 21204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Binding Head Screw - 9441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers