Keystone Electronics Corp. Binding Head Screw 9439

Description
Part Number: 9439 Length: 1.000 [25.4] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9439 Length: 1.000 [25.4] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9439 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9439
Binding Head Screw 9439
Part Number: 9439 Length: 1.000 [25.4] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9439

  • Length: 1.000 [25.4]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9439-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9439-ND
Machine Screw 36-9439-ND
#6-32 Binding Head Machine Screw Slotted Drive Nylon

#6-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Binder, Nylon, 6-32, 25.4Mm; Thread Size Metric Keystone - 99H9992 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Binder, Nylon, 6-32, 25.4Mm; Thread Size Metric Keystone
99H9992
Screw, Binder, Nylon, 6-32, 25.4Mm; Thread Size Metric Keystone 99H9992
SCREW, BINDER, NYLON, 6-32, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, BINDER, NYLON, 6-32, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9439 36-9439-ND 99H9992
Product Name Binding Head Screw Machine Screw Screw, Binder, Nylon, 6-32, 25.4Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 1 inch (25.4 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Stainless Steel Screw - 9906 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
Binding Head Screw - 9549 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Jack Screw, Black Ox-.125
Specs
Material Steel
Finish Black Oxide
Length 0.2500 inch (6.35 mm)
View Details
Pan Head Screw - 9318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers