Keystone Electronics Corp. Flat Head Screw 9520

Description
Part Number: 9520 Length: .750 [19.1] Material: Steel Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9520 Length: .750 [19.1] Material: Steel Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9520 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9520
Flat Head Screw 9520
Part Number: 9520 Length: .750 [19.1] Material: Steel Style: Flat Head Thread: 8-32 Type: Screw, Machine

Part Number: 9520

  • Length: .750 [19.1]
  • Material: Steel
  • Style: Flat Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9520-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9520-ND
Machine Screw 36-9520-ND
#8-32 Flat Head Machine Screw Slotted Drive Steel

#8-32 Flat Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9520 36-9520-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Steel Steel
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M4 Pan Head Machine Screw, 25.00L - 29328 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Pan Head Stainless Steel Screw - 9903 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
M2.5 Pan Head Machine Screw, 6.00L - 29331 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Binding Head Screw - 9452 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers