Keystone Electronics Corp. Titanium SHCS 2-56 x .500 Long 21208

Description
Part Number: 21208 Drive: Knurled Length: .500 [12.7] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21208 Drive: Knurled Length: .500 [12.7] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 2-56 x .500 Long - 21208 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 2-56 x .500 Long
21208
Titanium SHCS 2-56 x .500 Long 21208
Part Number: 21208 Drive: Knurled Length: .500 [12.7] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18

Part Number: 21208

  • Drive: Knurled
  • Length: .500 [12.7]
  • Material: Titanium - Grade 2
  • Thread: 2-56
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21208-ND - DigiKey
Thief River Falls, MN, United States
#2-56 Cheese Head Bolt Hex Drive Titanium

#2-56 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21208 36-21208-ND
Product Name Titanium SHCS 2-56 x .500 Long Bolt
Material Titanium
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M4 x30mm Long - 25045 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Titanium SHCS 2-56 x .250 Long - 21204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Flat Head Screw - 9540 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Slotted Jack Screw-Yellow,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details