Keystone Electronics Corp. Binding Head Screw 9440

Description
Part Number: 9440 Length: 1.250 [31.8] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9440 Length: 1.250 [31.8] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Binding head machine screw with nylon 6/6 material, 6-32 thread, and a length of 1.250 in. (31.8 mm). The head is painted for color identification while maintaining electrical contact with the terminal. The screw is RoHS compliant and meets UL 94V-2 flammability rating.

Datasheet Summary
Powered by GS/AI

Binding head machine screw with nylon 6/6 material, 6-32 thread, and a length of 1.250 in. (31.8 mm). The head is painted for color identification while maintaining electrical contact with the terminal. The screw is RoHS compliant and meets UL 94V-2 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9440 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9440
Binding Head Screw 9440
Part Number: 9440 Length: 1.250 [31.8] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9440

  • Length: 1.250 [31.8]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9440-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9440-ND
Machine Screw 36-9440-ND
#6-32 Binding Head Machine Screw Slotted Drive Nylon

#6-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9440 36-9440-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

6-32 Binding Head Screw, -6 Green - 9190-6 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Pan Head Screw - 9306 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Pan Head Stainless Steel Screw - 9910 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers