Keystone Electronics Corp. Binding Head Screw 9413

Description
Part Number: 9413 Length: 1.250 [31.8] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9413 Length: 1.250 [31.8] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9413 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9413
Binding Head Screw 9413
Part Number: 9413 Length: 1.250 [31.8] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9413

  • Length: 1.250 [31.8]
  • Material: Steel
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9413-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9413-ND
Machine Screw 36-9413-ND
#6-32 Binding Head Machine Screw Slotted Drive Steel

#6-32 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9413 36-9413-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6-32 Binding Head Screw, -2 Red - 9190-2 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Socket Shoulder Screw 4-40 Thread - 2423 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Slotted
View Details
2 suppliers
Jack Screw SS w/Hdwr .187
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details