Keystone Electronics Corp. Binding Head Screw 9400

Description
Part Number: 9400 Length: .250 [6.4] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9400 Length: .250 [6.4] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9400 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9400
Binding Head Screw 9400
Part Number: 9400 Length: .250 [6.4] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine

Part Number: 9400

  • Length: .250 [6.4]
  • Material: Steel
  • Style: Binding Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9400-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9400-ND
Machine Screw 36-9400-ND
#4-40 Binding Head Machine Screw Slotted Drive Steel

#4-40 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9400 36-9400-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M4 Binding Head Screw, -6 Green - 9192-6 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.500
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Volume Control Extender-.687
Specs
Material Brass
Finish Nickel Plated
Length 0.6870 inch (17.45 mm)
View Details
Flat Head Screw - 9557 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers