Keystone Electronics Corp. Binding Head Screw, 6-32, Red 8190-2

Description
Part Number: 8190-2 Color: Red Current Rating: 15 Amps Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 8190-2 Color: Red Current Rating: 15 Amps Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw, 6-32, Red - 8190-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw, 6-32, Red
8190-2
Binding Head Screw, 6-32, Red 8190-2
Part Number: 8190-2 Color: Red Current Rating: 15 Amps Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32

Part Number: 8190-2

  • Color: Red
  • Current Rating: 15 Amps
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 8190-2
Product Name Binding Head Screw, 6-32, Red
Head Type Binding Head  
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
SS Thumb Screw .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Pan Head Screw - 9320 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Titanium SHCS M4 x30mm Long - 25045 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers