Keystone Electronics Corp.
Slotted Jack Screw-Clear,.500" Length
7278
Description
Part Number: 7278
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Clear Chromate
Hardware: No
Length: .500 [12.7]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7278
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Clear Chromate
Hardware: No
Length: .500 [12.7]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
Request a Quote
Email Supplier
Datasheet
Suppliers
Slotted Jack Screw-Clear,.500" Length
7278
Part Number: 7278
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Clear Chromate
Hardware: No
Length: .500 [12.7]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
Part Number: 7278
- D Diameter: .187 (4.8)
- Drive: Slotted
- Finish/Plating: Zinc & Clear Chromate
- Hardware: No
- Length: .500 [12.7]
- Material: Steel
- Shape: Hex
- Style: Jack Screw
- Thread: 4-40
- Type: Slotted
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
7278 |
|
Product Name
|
Slotted Jack Screw-Clear,.500" Length |
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Head Type
Binding Head
Inch
# 6
View Details
Keystone Electronics Corp.
Standard Drives
Slotted
Material
Steel
Finish
Zinc Chromate
View Details
Keystone Electronics Corp.
Standard Drives
Slotted
Material
Steel
Finish
Zinc Chromate
View Details
Keystone Electronics Corp.
Material
Stainless Steel
Length
0.1870 inch (4.75 mm)
Inch
# 4
View Details