Keystone Electronics Corp. Binding Head Screw 9549

Description
Part Number: 9549 Length: 1.250 [31.8] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9549 Length: 1.250 [31.8] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 9549 is a nylon 6/6 binding head machine screw with an 8-32 thread and a length of 1.250 inches (31.8 mm). The head is painted, providing color identification while maintaining reliable electrical contact. The screw is RoHS compliant and the nylon material is UL-rated 94V-2.

Datasheet Summary
Powered by GS/AI

Part number 9549 is a nylon 6/6 binding head machine screw with an 8-32 thread and a length of 1.250 inches (31.8 mm). The head is painted, providing color identification while maintaining reliable electrical contact. The screw is RoHS compliant and the nylon material is UL-rated 94V-2.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9549 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9549
Binding Head Screw 9549
Part Number: 9549 Length: 1.250 [31.8] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine

Part Number: 9549

  • Length: 1.250 [31.8]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9549-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9549-ND
Machine Screw 36-9549-ND
#8-32 Flat Head Machine Screw Slotted Drive Nylon

#8-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9549 36-9549-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head  ; Flat Head Flat Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9414 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Binding Head Screw - 9435 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS M3 x 30mm Long - 25035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
SS Thumb Screw .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers