Keystone Electronics Corp. Pan Head Screw 9350

Description
Part Number: 9350 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9350 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9350 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9350
Pan Head Screw 9350
Part Number: 9350 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 10-32 Type: Screw, Machine

Part Number: 9350

  • Length: .500 [12.7]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9350-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9350-ND
Machine Screw 36-9350-ND
#10-32 Pan Head Machine Screw Slotted Drive Nylon

#10-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9350 36-9350-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS 6-32 x 1.00 Long - 21616 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Pan Head Screw - 9318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
SEMS Screw, 6-32 - 9920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Nickel Plated
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers