Keystone Electronics Corp. Pan Head Screw 9328

Description
Part Number: 9328 Length: .375 [9.5] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9328 Length: .375 [9.5] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9328 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9328
Pan Head Screw 9328
Part Number: 9328 Length: .375 [9.5] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine

Part Number: 9328

  • Length: .375 [9.5]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9328-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9328-ND
Machine Screw 36-9328-ND
#4-40 Pan Head Machine Screw Slotted Drive Nylon

#4-40 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9328 36-9328-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Socket Shoulder Screw 6-32 Thread - 2448 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Slotted Jack Screw-Yellow,.625
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Titanium SHCS 2-56 x .375 Long - 21206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Pan Head Screw - 9341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers