Keystone Electronics Corp. Titanium SHCS 2-56 x .250 Long 21204

Description
Part Number: 21204 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21204 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 2-56 x .250 Long - 21204 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 2-56 x .250 Long
21204
Titanium SHCS 2-56 x .250 Long 21204
Part Number: 21204 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18

Part Number: 21204

  • Drive: Socket
  • Length: .250 [6.4]
  • Material: Titanium - Grade 2
  • Thread: 2-56
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21204-ND - DigiKey
Thief River Falls, MN, United States
#2-56 Cheese Head Bolt Hex Drive Titanium

#2-56 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21204 36-21204-ND
Product Name Titanium SHCS 2-56 x .250 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9418 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Titanium SHCS 10-32 x .375 Long - 21006 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
M2.5 Pan Head Machine Screw, 16.00L - 29336 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers