Keystone Electronics Corp. SS Thumb Screw .437" Length 2406

Description
Part Number: 2406 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .437 [11.1] Material: Stainless Steel Thread: 6-32
Request a Quote
Description
Part Number: 2406 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .437 [11.1] Material: Stainless Steel Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SS Thumb Screw, part number 2406, has a length of 0.437 inches (11.1 mm) and a diameter of 0.312 inches (7.9 mm). It features a 6-32 thread size, making it suitable for various fastening applications. The screw is made from stainless steel, providing durability and resistance to corrosion. Its knurled drive design allows for easy manual tightening and loosening. This product is ideal for engineers seeking reliable and robust fastening solutions in their projects.

Datasheet Summary
Powered by GS/AI

The SS Thumb Screw, part number 2406, has a length of 0.437 inches (11.1 mm) and a diameter of 0.312 inches (7.9 mm). It features a 6-32 thread size, making it suitable for various fastening applications. The screw is made from stainless steel, providing durability and resistance to corrosion. Its knurled drive design allows for easy manual tightening and loosening. This product is ideal for engineers seeking reliable and robust fastening solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
SS Thumb Screw .437
New Hyde Park, NY, USA
SS Thumb Screw .437" Length
2406
SS Thumb Screw .437" Length 2406
Part Number: 2406 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .437 [11.1] Material: Stainless Steel Thread: 6-32

Part Number: 2406

  • D Diameter: .312 (7.9)
  • Drive: Knurled
  • Hardware: No
  • Length: .437 [11.1]
  • Material: Stainless Steel
  • Thread: 6-32
Buy Now Datasheet
Thumb Screw - 36-2406-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2406-ND
Thumb Screw 36-2406-ND
#6-32 Knob Thumb Screw Drive Stainless Steel

#6-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2406 36-2406-ND
Product Name SS Thumb Screw .437" Length Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9437 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS 4-40 x .625 Long - 21410 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Pan Head Screw - 9309 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers