Keystone Electronics Corp. Pan Head Screw 9348

Description
Part Number: 9348 Length: 1.000 [25.4] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9348 Length: 1.000 [25.4] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9348 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9348
Pan Head Screw 9348
Part Number: 9348 Length: 1.000 [25.4] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine

Part Number: 9348

  • Length: 1.000 [25.4]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9348-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9348-ND
Machine Screw 36-9348-ND
#8-32 Pan Head Machine Screw Slotted Drive Nylon

#8-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9348 36-9348-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9507 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Titanium SHCS 2-56 x .125 Long - 21202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen; Slotted
Material Titanium
Length 0.1250 inch (3.17 mm)
View Details
2 suppliers
Binding Head Screw - 9452 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Shoulder Screw - 36-2416-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details