Keystone Electronics Corp. Titanium SHCS 2-56 x .375 Long 21206

Description
Part Number: 21206 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21206 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 2-56 x .375 Long - 21206 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 2-56 x .375 Long
21206
Titanium SHCS 2-56 x .375 Long 21206
Part Number: 21206 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18

Part Number: 21206

  • Drive: Socket
  • Length: .375 [9.5]
  • Material: Titanium - Grade 2
  • Thread: 2-56
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21206-ND - DigiKey
Thief River Falls, MN, United States
#2-56 Cheese Head Bolt Hex Drive Titanium

#2-56 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21206 36-21206-ND
Product Name Titanium SHCS 2-56 x .375 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M3 x 10mm Long - 25031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Jack Screw Yel .187
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Chromate
Length 0.1870 inch (4.75 mm)
View Details
Binding Head Screw, 6-32, Red - 8190-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Shoulder Screw - 36-8705-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details