Keystone Electronics Corp. Binding Head Screw 9428

Description
Part Number: 9428 Length: .375 [9.5] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9428 Length: .375 [9.5] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9428 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9428
Binding Head Screw 9428
Part Number: 9428 Length: .375 [9.5] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine

Part Number: 9428

  • Length: .375 [9.5]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9428-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9428-ND
Machine Screw 36-9428-ND
#4-40 Binding Head Machine Screw Slotted Drive Nylon

#4-40 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9428 36-9428-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .625 Long - 21410 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Pan Head Screw - 9335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Pan Head Screw - 9334 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Jack Screw Clear .187
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Plated
Length 0.1870 inch (4.75 mm)
View Details