Keystone Electronics Corp. Pan Head Screw 9341

Description
Part Number: 9341 Length: 2.000 [50.8] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9341 Length: 2.000 [50.8] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9341 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9341
Pan Head Screw 9341
Part Number: 9341 Length: 2.000 [50.8] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 9341

  • Length: 2.000 [50.8]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9341-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9341-ND
Machine Screw 36-9341-ND
#6-32 Pan Head Machine Screw Slotted Drive Nylon

#6-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9341 36-9341-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw SS w/Hdwr .187
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Titanium SHCS 6-32 x .500 Long - 21608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Flat Head Screw - 9501 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Slotted Shoulder Screw 8-32 Thread - 2433 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers