Keystone Electronics Corp. Titanium SHCS 8-32 x 1.00 Long 21816

Description
Part Number: 21816 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21816 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 8-32 x 1.00 Long - 21816 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 8-32 x 1.00 Long
21816
Titanium SHCS 8-32 x 1.00 Long 21816
Part Number: 21816 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18

Part Number: 21816

  • Drive: Socket
  • Length: 1.000 [25.4]
  • Material: Titanium - Grade 2
  • Thread: 8-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21816-ND - DigiKey
Thief River Falls, MN, United States
#8-32 Cheese Head Bolt Hex Drive Titanium

#8-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21816 36-21816-ND
Product Name Titanium SHCS 8-32 x 1.00 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

M2.5 Pan Head Screw, 6.0 L - 29301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
6-32 Binding Head Screw, -5 Blue - 9190-5 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Slotted Jack Screw-Clear,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Nylon Thumb Screw 6-32 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers