Keystone Electronics Corp. Pan Head Screw 9336

Description
Part Number: 9336 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9336 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9336 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9336
Pan Head Screw 9336
Part Number: 9336 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 9336

  • Length: .500 [12.7]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9336-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9336-ND
Machine Screw 36-9336-ND
#6-32 Pan Head Machine Screw Slotted Drive Nylon

#6-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9336 36-9336-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.500
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
#8Self Tapping Screw-.375
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Hex Socket / Allen; Slotted
Material Steel
View Details
2 suppliers
Slotted Shoulder Screw 6-32 Thread - 2426 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers