Keystone Electronics Corp. M2.5 Pan Head Screw, 16.0 L 29306

Description
Part Number: 29306 Length: 16mm [.630] Material: Steel Thread: M2.5
Request a Quote
Description
Part Number: 29306 Length: 16mm [.630] Material: Steel Thread: M2.5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M2.5 steel pan head screw with a length of 16.00 mm, rated for use with nylon 6/6 applications and UL 94V-2 compliance.

Datasheet Summary
Powered by GS/AI

M2.5 steel pan head screw with a length of 16.00 mm, rated for use with nylon 6/6 applications and UL 94V-2 compliance.

Suppliers

Company
Product
Description
Supplier Links
M2.5 Pan Head Screw, 16.0 L - 29306 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M2.5 Pan Head Screw, 16.0 L
29306
M2.5 Pan Head Screw, 16.0 L 29306
Part Number: 29306 Length: 16mm [.630] Material: Steel Thread: M2.5

Part Number: 29306

  • Length: 16mm [.630]
  • Material: Steel
  • Thread: M2.5
Buy Now Datasheet
Machine Screw - 36-29306-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29306-ND
Machine Screw 36-29306-ND
M2.5x0.45 Pan Head Machine Screw Slotted Drive Steel

M2.5x0.45 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29306 36-29306-ND
Product Name M2.5 Pan Head Screw, 16.0 L Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.6299 inch (16 mm)
Metric M2.5 M2.5
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Shoulder Screw - 2430 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
SCREW TERMINAL - 7801 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
M4 Pan Head Machine Screw, 12.00L - 29324 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Flat Head Screw - 9505 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers