Keystone Electronics Corp. Flat Head Screw 9528

Description
Part Number: 9528 Length: .375 [9.5] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9528 Length: .375 [9.5] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9528 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9528
Flat Head Screw 9528
Part Number: 9528 Length: .375 [9.5] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine

Part Number: 9528

  • Length: .375 [9.5]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9528-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9528-ND
Machine Screw 36-9528-ND
#4-40 Flat Head Machine Screw Slotted Drive Nylon

#4-40 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9528 36-9528-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9419 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
M3 Pan Head Machine Screw, 25.00L - 29348 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Slotted Shoulder Screw 4-40 Thread - 2422 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Jack Screw, Black Ox-.250
Specs
Material Steel
Finish Black Oxide
Length 0.4370 inch (11.1 mm)
View Details