Keystone Electronics Corp. Pan Head Screw 9330

Description
Part Number: 9330 Length: .625 [15.9] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9330 Length: .625 [15.9] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9330 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9330
Pan Head Screw 9330
Part Number: 9330 Length: .625 [15.9] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine

Part Number: 9330

  • Length: .625 [15.9]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9330-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9330-ND
Machine Screw 36-9330-ND
#4-40 Pan Head Machine Screw Slotted Drive Nylon

#4-40 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9330 36-9330-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS 4-40 x .250 Long - 21404 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
SS Thumb Screw .312
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Slotted Jack Screw-Yellow,.500
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details