Keystone Electronics Corp. Titanium SHCS 4-40 x .187 Long 21403

Description
Part Number: 21403 Drive: Socket Length: .187 [4.74] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21403 Drive: Socket Length: .187 [4.74] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 4-40 x .187 Long - 21403 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 4-40 x .187 Long
21403
Titanium SHCS 4-40 x .187 Long 21403
Part Number: 21403 Drive: Socket Length: .187 [4.74] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18

Part Number: 21403

  • Drive: Socket
  • Length: .187 [4.74]
  • Material: Titanium - Grade 2
  • Thread: 4-40
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21403-ND - DigiKey
Thief River Falls, MN, United States
#4-40 Cheese Head Bolt Hex Drive Titanium

#4-40 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21403 36-21403-ND
Product Name Titanium SHCS 4-40 x .187 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Jack Screw-Clear,.312
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Titanium SHCS 8-32 x .625 Long - 21810 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Titanium SHCS 6-32 x .250 Long - 21604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
6-32 Binding Head Screw, -6 Green - 9190-6 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers