Keystone Electronics Corp. Pan Head Screw 9304

Description
Part Number: 9304 Length: .750 [19.1] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9304 Length: .750 [19.1] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9304 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9304
Pan Head Screw 9304
Part Number: 9304 Length: .750 [19.1] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine

Part Number: 9304

  • Length: .750 [19.1]
  • Material: Steel
  • Style: Pan Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9304-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9304-ND
Machine Screw 36-9304-ND
#4-40 Pan Head Machine Screw Slotted Drive Steel

#4-40 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9304 36-9304-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Binding Head Screw - 9436 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Pan Head Screw - 9318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Titanium SHCS M4 x30mm Long - 25045 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers