Keystone Electronics Corp. Pan Head Stainless Steel Screw 9910

Description
Part Number: 9910 Drive: Phillips Length: .500 [12.7] Material: Stainless Steel Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 9910 Drive: Phillips Length: .500 [12.7] Material: Stainless Steel Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screw - 9910 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Stainless Steel Screw
9910
Pan Head Stainless Steel Screw 9910
Part Number: 9910 Drive: Phillips Length: .500 [12.7] Material: Stainless Steel Thread: 10-32

Part Number: 9910

  • Drive: Phillips
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Thread: 10-32
Buy Now Datasheet
Machine Screw - 36-9910-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9910-ND
Machine Screw 36-9910-ND
#10-32 Pan Head Machine Screw Phillips Drive Stainless Steel

#10-32 Pan Head Machine Screw Phillips Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9910 36-9910-ND
Product Name Pan Head Stainless Steel Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Philips / Frearson Philips / Frearson
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Titanium SHCS 2-56 x .187 Long - 21203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
Titanium SHCS 4-40 x .625 Long - 21410 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers