Keystone Electronics Corp. Brass Thumb Screw 10-32 Thread 1710

Description
Part Number: 1710 D Diameter: .437 (11.1) Finish/Plating: Nickel Plate Length: .781 [19.9] Material: Brass Thread: 10-32
Request a Quote
Description
Part Number: 1710 D Diameter: .437 (11.1) Finish/Plating: Nickel Plate Length: .781 [19.9] Material: Brass Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Brass thumb screw with 10-32 thread, nickel-plated, 0.781 inches (19.9 mm) in length, and a head diameter of 0.437 inches (11.1 mm).

Datasheet Summary
Powered by GS/AI

Brass thumb screw with 10-32 thread, nickel-plated, 0.781 inches (19.9 mm) in length, and a head diameter of 0.437 inches (11.1 mm).

Suppliers

Company
Product
Description
Supplier Links
Brass Thumb Screw 10-32 Thread - 1710 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Thumb Screw 10-32 Thread
1710
Brass Thumb Screw 10-32 Thread 1710
Part Number: 1710 D Diameter: .437 (11.1) Finish/Plating: Nickel Plate Length: .781 [19.9] Material: Brass Thread: 10-32

Part Number: 1710

  • D Diameter: .437 (11.1)
  • Finish/Plating: Nickel Plate
  • Length: .781 [19.9]
  • Material: Brass
  • Thread: 10-32
Buy Now Datasheet
Thumb Screw - 36-1710-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-1710-ND
Thumb Screw 36-1710-ND
#10-32 Knob Thumb Screw Drive Brass

#10-32 Knob Thumb Screw Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 1710 36-1710-ND
Product Name Brass Thumb Screw 10-32 Thread Thumb Screw
Screw Type Thumb Screw
Material Brass Brass
Finish Nickel Plated Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M4 x10mm Long - 25041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Socket Head Shoulder Screw - 2449 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Nylon Thumb Screw 8-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Titanium SHCS 1/4-20 x .875 Long - 21914 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.8750 inch (22.22 mm)
View Details
2 suppliers