Keystone Electronics Corp. Pan Head Screw 9307

Description
Part Number: 9307 Length: .250 [6.4] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9307 Length: .250 [6.4] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Pan head machine screw with a 6-32 thread and a length of 0.250 in. (6.4 mm), made of steel. The head is not coated or treated as specified for RoHS compliance, and the screw is designed for use with a threaded insert in metal or similar materials.

Datasheet Summary
Powered by GS/AI

Pan head machine screw with a 6-32 thread and a length of 0.250 in. (6.4 mm), made of steel. The head is not coated or treated as specified for RoHS compliance, and the screw is designed for use with a threaded insert in metal or similar materials.

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9307 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9307
Pan Head Screw 9307
Part Number: 9307 Length: .250 [6.4] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 9307

  • Length: .250 [6.4]
  • Material: Steel
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9307-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9307-ND
Machine Screw 36-9307-ND
#6-32 Pan Head Machine Screw Slotted Drive Steel

#6-32 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9307 36-9307-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9507 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Flat Head Screw - 9529 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Flat Head Screw - 9522 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
SS Thumb Screw .312
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers