9507 is a flat head machine screw with a 6-32 thread and a length of 0.250 in. (6.4 mm), made of steel with a zinc plating. The screw is RoHS compliant, and its head is painted for color identification. It is part of a series of machine screws intended for use with terminal applications where visual identification is critical, and only the head is coated to maintain electrical contact.
Part Number: 9507
#6-32 Flat Head Machine Screw Slotted Drive Steel
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Screws | Screws |
| Product Number | 9507 | 36-9507-ND |
| Product Name | Flat Head Screw | Machine Screw |
| Screw Type | Machine Screw | Machine Screw |
| Head Type | Flat Head | Flat Head |
| Material | Steel | Steel |
| Length | 0.2500 inch (6.35 mm) |