Keystone Electronics Corp. Flat Head Screw 9529

Description
Part Number: 9529 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9529 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9529 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9529
Flat Head Screw 9529
Part Number: 9529 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine

Part Number: 9529

  • Length: .500 [12.7]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9529-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9529-ND
Machine Screw 36-9529-ND
#4-40 Flat Head Machine Screw Slotted Drive Nylon

#4-40 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Flat, Nylon, 4-40, 12.7Mm; Thread Size Metric Keystone - 01J0039 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Flat, Nylon, 4-40, 12.7Mm; Thread Size Metric Keystone
01J0039
Screw, Flat, Nylon, 4-40, 12.7Mm; Thread Size Metric Keystone 01J0039
SCREW, FLAT, NYLON, 4-40, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

SCREW, FLAT, NYLON, 4-40, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9529 36-9529-ND 01J0039
Product Name Flat Head Screw Machine Screw Screw, Flat, Nylon, 4-40, 12.7Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head Flat Head; Other; Flat / Countersunk Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Screw - 36-2418-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details
M3 Binding Head Screw, -2 Red - 9191-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Volume Control Extender-.687
Specs
Material Brass
Finish Nickel Plated
Length 0.6870 inch (17.45 mm)
View Details
6-32 Binding Head Screw, -7 Yellow - 9190-7 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers