Keystone Electronics Corp. Flat Head Screw 9522

Description
Part Number: 9522 Length: 1.250 [31.8] Material: Steel Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9522 Length: 1.250 [31.8] Material: Steel Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9522 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9522
Flat Head Screw 9522
Part Number: 9522 Length: 1.250 [31.8] Material: Steel Style: Flat Head Thread: 8-32 Type: Screw, Machine

Part Number: 9522

  • Length: 1.250 [31.8]
  • Material: Steel
  • Style: Flat Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9522-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9522-ND
Machine Screw 36-9522-ND
#8-32 Flat Head Machine Screw Slotted Drive Steel

#8-32 Flat Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9522 36-9522-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Steel Steel
Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Clear w/Hdwr .187
Specs
Material Steel
Finish Zinc Plated
Length 0.1870 inch (4.75 mm)
View Details
6-32 Binding Head Screw, -3 Black - 9190-3 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
3 suppliers
U Style Panel Clip - 2062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
2 suppliers
Pan Head Stainless Steel Screw - 9910 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers