Keystone Electronics Corp. SS Thumb Screw .312" Length 2404

Description
Part Number: 2404 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .312 [7.9] Material: Stainless Steel Style: Thumb Screw Thread: 6-32
Request a Quote
Description
Part Number: 2404 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .312 [7.9] Material: Stainless Steel Style: Thumb Screw Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 2404 is a stainless steel thumb screw with a .312 inch (7.9 mm) length and a 6-32 thread. It has a knurled head for manual tightening and a body diameter of .312 inch (7.9 mm).

Datasheet Summary
Powered by GS/AI

Part number 2404 is a stainless steel thumb screw with a .312 inch (7.9 mm) length and a 6-32 thread. It has a knurled head for manual tightening and a body diameter of .312 inch (7.9 mm).

Suppliers

Company
Product
Description
Supplier Links
SS Thumb Screw .312
New Hyde Park, NY, USA
SS Thumb Screw .312" Length
2404
SS Thumb Screw .312" Length 2404
Part Number: 2404 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .312 [7.9] Material: Stainless Steel Style: Thumb Screw Thread: 6-32

Part Number: 2404

  • D Diameter: .312 (7.9)
  • Drive: Knurled
  • Hardware: No
  • Length: .312 [7.9]
  • Material: Stainless Steel
  • Style: Thumb Screw
  • Thread: 6-32
Buy Now Datasheet
Thumb Screw - 36-2404-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2404-ND
Thumb Screw 36-2404-ND
#6-32 Knob Thumb Screw Drive Stainless Steel

#6-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2404 36-2404-ND
Product Name SS Thumb Screw .312" Length Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9551 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Binding Head Screw - 9403 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Titanium SHCS 8-32 x 1.25 Long - 21820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.25 inch (31.75 mm)
View Details
2 suppliers
M4 Pan Head Machine Screw, 25.00L - 29328 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers