Keystone Electronics Corp. Pan Head Screw 9305

Description
Part Number: 9305 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Description
Part Number: 9305 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Machine screw with pan head, 1.000 inch (25.4 mm) length, 4-40 thread, made of steel with zinc plating. The head is painted for color identification while maintaining reliable electrical contact with terminals.

Datasheet Summary
Powered by GS/AI

Machine screw with pan head, 1.000 inch (25.4 mm) length, 4-40 thread, made of steel with zinc plating. The head is painted for color identification while maintaining reliable electrical contact with terminals.

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9305 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9305
Pan Head Screw 9305
Part Number: 9305 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine

Part Number: 9305

  • Length: 1.000 [25.4]
  • Material: Steel
  • Style: Pan Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9305-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9305-ND
Machine Screw 36-9305-ND
#4-40 Pan Head Machine Screw Slotted Drive Steel

#4-40 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9305 36-9305-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 2-56 x .125 Long - 21202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen; Slotted
Material Titanium
Length 0.1250 inch (3.17 mm)
View Details
2 suppliers
Binding Head Screw - 9434 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Hex Head 6-20 Threaded Steel Screw - 4706 - Keystone Electronics Corp.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen; Slotted
View Details
2 suppliers
Binding Head Screw - 9452 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers