Keystone Electronics Corp. Binding Head Screw 9434

Description
Part Number: 9434 Length: .250 [6.4] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9434 Length: .250 [6.4] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9434 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9434
Binding Head Screw 9434
Part Number: 9434 Length: .250 [6.4] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9434

  • Length: .250 [6.4]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9434-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9434-ND
Machine Screw 36-9434-ND
#6-32 Binding Head Machine Screw Slotted Drive Nylon

#6-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Binder, Nylon, 6-32, 6.4Mm; Thread Size Metric Keystone - 97H2289 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Binder, Nylon, 6-32, 6.4Mm; Thread Size Metric Keystone
97H2289
Screw, Binder, Nylon, 6-32, 6.4Mm; Thread Size Metric Keystone 97H2289
SCREW, BINDER, NYLON, 6-32, 6.4MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, BINDER, NYLON, 6-32, 6.4MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9434 36-9434-ND 97H2289
Product Name Binding Head Screw Machine Screw Screw, Binder, Nylon, 6-32, 6.4Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M4 Pan Head Machine Screw, 16.00L - 29356 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Titanium SHCS 10-32 x .250 Long - 21004 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Pan Head Screw - 9333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
M4 Binding Head Screw, -2 Red - 9192-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers