Keystone Electronics Corp. Binding Head Screw 9452

Description
Part Number: 9452 Length: 1.000 [25.4] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9452 Length: 1.000 [25.4] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9452 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9452
Binding Head Screw 9452
Part Number: 9452 Length: 1.000 [25.4] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine

Part Number: 9452

  • Length: 1.000 [25.4]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9452-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9452-ND
Machine Screw 36-9452-ND
#10-32 Binding Head Machine Screw Slotted Drive Nylon

#10-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Binder, Nylon, 10-32, 25.4Mm; Thread Size Metric Keystone - 01J0005 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Binder, Nylon, 10-32, 25.4Mm; Thread Size Metric Keystone
01J0005
Screw, Binder, Nylon, 10-32, 25.4Mm; Thread Size Metric Keystone 01J0005
SCREW, BINDER, NYLON, 10-32, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:10-32; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted RoHS Compliant: Yes

SCREW, BINDER, NYLON, 10-32, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:10-32; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9452 36-9452-ND 01J0005
Product Name Binding Head Screw Machine Screw Screw, Binder, Nylon, 10-32, 25.4Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 1 inch (25.4 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Pan Head Screw - 9344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
#10Self Tapping Screw-.500
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers
Pan Head Stainless Steel Screw - 9903 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers