Keystone Electronics Corp. Hex Head 6-20 Threaded Steel Screw 4706

Description
Part Number: 4706 Drive: Hex / Slotted Length: .500 [12.7] Material: Steel Thread: #6 Type: Screw, Self Tapping
Request a Quote
Description
Part Number: 4706 Drive: Hex / Slotted Length: .500 [12.7] Material: Steel Thread: #6 Type: Screw, Self Tapping
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4706 is a 6-20 threaded steel screw included in TO-3 mounting kits for securing transistors. It is provided in quantities of two per kit and is used to mount the transistor to the socket. The screw has a hex and slotted drive and a length of 0.500 inches [12.7 mm].

Datasheet Summary
Powered by GS/AI

The 4706 is a 6-20 threaded steel screw included in TO-3 mounting kits for securing transistors. It is provided in quantities of two per kit and is used to mount the transistor to the socket. The screw has a hex and slotted drive and a length of 0.500 inches [12.7 mm].

Suppliers

Company
Product
Description
Supplier Links
Hex Head 6-20 Threaded Steel Screw - 4706 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Hex Head 6-20 Threaded Steel Screw
4706
Hex Head 6-20 Threaded Steel Screw 4706
Part Number: 4706 Drive: Hex / Slotted Length: .500 [12.7] Material: Steel Thread: #6 Type: Screw, Self Tapping

Part Number: 4706

  • Drive: Hex / Slotted
  • Length: .500 [12.7]
  • Material: Steel
  • Thread: #6
  • Type: Screw, Self Tapping
Buy Now Datasheet
Machine Screw - 36-4706-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-4706-ND
Machine Screw 36-4706-ND
#6-20 Hex Head Machine Screw Hex Socket, Slotted Drive Steel

#6-20 Hex Head Machine Screw Hex Socket, Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 4706 36-4706-ND
Product Name Hex Head 6-20 Threaded Steel Screw Machine Screw
Screw Type Self Drilling / Thread Cutting Screw Machine Screw
Head Type Hexagon Head Hexagon Head
Standard Drives Hex Socket / Allen; Slotted Slotted
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw SS w/Hdwr .187
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Flat Head Screw - 9540 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS 6-32 x .500 Long - 21608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Binding Head Screw, 6-32, Red - 8190-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details