Keystone Electronics Corp. Titanium SHCS 2-56 x .125 Long 21202

Description
Part Number: 21202 Drive: Hex / Slotted Length: .125 (3.2) Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21202 Drive: Hex / Slotted Length: .125 (3.2) Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 2-56 x .125 Long - 21202 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 2-56 x .125 Long
21202
Titanium SHCS 2-56 x .125 Long 21202
Part Number: 21202 Drive: Hex / Slotted Length: .125 (3.2) Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18

Part Number: 21202

  • Drive: Hex / Slotted
  • Length: .125 (3.2)
  • Material: Titanium - Grade 2
  • Thread: 2-56
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21202-ND - DigiKey
Thief River Falls, MN, United States
#2-56 Cheese Head Bolt Hex Drive Titanium

#2-56 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21202 36-21202-ND
Product Name Titanium SHCS 2-56 x .125 Long Bolt
Standard Drives Hex Socket / Allen; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x .375 Long - 21906 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Jack Screw, Black Ox-.250
Specs
Material Steel
Finish Black Oxide
Length 0.4370 inch (11.1 mm)
View Details
Saddle Washer Screw and Clip - 2063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
2 suppliers
M4 Binding Head Screw, -7 Yellow - 9192-7 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers