Keystone Electronics Corp. Pan Head Screw 9300

Description
Part Number: 9300 Length: .250 [6.4] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9300 Length: .250 [6.4] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9300 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9300
Pan Head Screw 9300
Part Number: 9300 Length: .250 [6.4] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine

Part Number: 9300

  • Length: .250 [6.4]
  • Material: Steel
  • Style: Pan Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9300-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9300-ND
Machine Screw 36-9300-ND
#4-40 Pan Head Machine Screw Slotted Drive Steel

#4-40 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet
Machine Screw; Thread Size Metric Keystone - 30M0258 - Newark, An Avnet Company
Chicago, IL, United States
Machine Screw; Thread Size Metric Keystone
30M0258
Machine Screw; Thread Size Metric Keystone 30M0258
MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:6.35mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Steel RoHS Compliant: No

MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:6.35mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Steel RoHS Compliant: No

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9300 36-9300-ND 30M0258
Product Name Pan Head Screw Machine Screw Machine Screw; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw Machine Screw
Head Type Pan Head Pan Head Pan Head; Other; Pan Head Slotted
Material Steel Steel Steel; Steel
Length 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw, 6-32, Green - 8190-6 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Flat Head Screw - 9528 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
M4 Pan Head Machine Screw, 12.00L - 29354 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Flat Head Screw - 9533 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers