Keystone Electronics Corp. Titanium SHCS 6-32 x .375 Long 21606

Description
Part Number: 21606 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21606 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 6-32 x .375 Long - 21606 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 6-32 x .375 Long
21606
Titanium SHCS 6-32 x .375 Long 21606
Part Number: 21606 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18

Part Number: 21606

  • Drive: Socket
  • Length: .375 [9.5]
  • Material: Titanium - Grade 2
  • Thread: 6-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21606-ND - DigiKey
Thief River Falls, MN, United States
#6-32 Cheese Head Bolt Hex Drive Titanium

#6-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21606 36-21606-ND
Product Name Titanium SHCS 6-32 x .375 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

SEMS Screw, M3 - 9923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Nickel Plated
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers
Flat Head Screw - 9526 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Titanium SHCS M5 x 20mm Long - 25053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers