Keystone Electronics Corp. Pan Head Screw 9349

Description
Part Number: 9349 Length: 1.250 [31.8] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9349 Length: 1.250 [31.8] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Pan head machine screw with nylon 6/6 material, 8-32 thread, and a length of 1.250 inches (31.8 mm).

Datasheet Summary
Powered by GS/AI

Pan head machine screw with nylon 6/6 material, 8-32 thread, and a length of 1.250 inches (31.8 mm).

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9349 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9349
Pan Head Screw 9349
Part Number: 9349 Length: 1.250 [31.8] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine

Part Number: 9349

  • Length: 1.250 [31.8]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9349-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9349-ND
Machine Screw 36-9349-ND
#8-32 Pan Head Machine Screw Slotted Drive Nylon

#8-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9349 36-9349-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9534 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Shoulder Screw - 36-8709-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Shoulder Screw - 36-8704-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers