Keystone Electronics Corp. Socket Shoulder Screw 6-32 Thread 2445

Description
Part Number: 2445 D Diameter: .156 (4.0) Drive: Socket Length: .125 (3.2) Material: Stainless Steel Thread: 6-32 490-Socket Head Screw
Request a Quote Datasheet
Description
Part Number: 2445 D Diameter: .156 (4.0) Drive: Socket Length: .125 (3.2) Material: Stainless Steel Thread: 6-32 490-Socket Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Shoulder Screw 6-32 Thread - 2445 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Socket Shoulder Screw 6-32 Thread
2445
Socket Shoulder Screw 6-32 Thread 2445
Part Number: 2445 D Diameter: .156 (4.0) Drive: Socket Length: .125 (3.2) Material: Stainless Steel Thread: 6-32 490-Socket Head Screw

Part Number: 2445

  • D Diameter: .156 (4.0)
  • Drive: Socket
  • Length: .125 (3.2)
  • Material: Stainless Steel
  • Thread: 6-32

490-Socket Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2445-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2445-ND
Shoulder Screw 36-2445-ND
#6-32 Round Head Shoulder Screw Hex Drive Stainless Steel

#6-32 Round Head Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2445 36-2445-ND
Product Name Socket Shoulder Screw 6-32 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Head Type Socket Head Cap Round Head
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS 6-32 x .750 Long - 21612 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.500
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Binding Head Screw - 9400 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers