Keystone Electronics Corp. Round Brass Instrumentation Handle 9104

Description
Part Number: 9104 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Nickel Plate Height: .750 [19.1] Length: 1.500 [38.1] Material: Brass Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 9104 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Nickel Plate Height: .750 [19.1] Length: 1.500 [38.1] Material: Brass Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 9104 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
9104
Round Brass Instrumentation Handle 9104
Part Number: 9104 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Nickel Plate Height: .750 [19.1] Length: 1.500 [38.1] Material: Brass Thread: 4-40

Part Number: 9104

  • D Diameter: 3/16 -.187 (4.8)
  • Finish/Plating: Nickel Plate
  • Height: .750 [19.1]
  • Length: 1.500 [38.1]
  • Material: Brass
  • Thread: 4-40
Buy Now Datasheet
Handles - 36-9104-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-9104-ND
Handles 36-9104-ND
Instrumentation Handle Brass Screw Holes, Back

Instrumentation Handle Brass Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 9104 36-9104-ND
Product Name Round Brass Instrumentation Handle Handles
Handle Material Metal Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 7141 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 491 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 516 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
4 suppliers
Oval Aluminum Handle - 546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers