Keystone Electronics Corp. Round Aluminum Instrumentation Handle 513

Description
Part Number: 513 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Aluminum Thread: 8-32
Request a Quote
Description
Part Number: 513 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Aluminum Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round aluminum instrumentation handle with a black anodized finish, 1.500 inch height, 5.500 inch length, and an 8-32 thread. The handle has a diameter of 0.250 inch and is made from 6061-T6 aluminum.

Datasheet Summary
Powered by GS/AI

Round aluminum instrumentation handle with a black anodized finish, 1.500 inch height, 5.500 inch length, and an 8-32 thread. The handle has a diameter of 0.250 inch and is made from 6061-T6 aluminum.

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 513 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
513
Round Aluminum Instrumentation Handle 513
Part Number: 513 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Aluminum Thread: 8-32

Part Number: 513

  • D Diameter: .250 (6.4)
  • Finish/Plating: Black Anodize
  • Height: 1.500 [38.1]
  • Length: 5.500 [139.7]
  • Material: Aluminum
  • Thread: 8-32
Buy Now Datasheet
Handles - 36-513-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-513-ND
Handles 36-513-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9900 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9900
Handle Rohs Compliant Keystone 96F9900
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 513 36-513-ND 96F9900
Product Name Round Aluminum Instrumentation Handle Handles Handle Rohs Compliant Keystone
Handle Material Metal Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 9100 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 523 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 484 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers