Keystone Electronics Corp. Round Brass Instrumentation Handle 7151

Description
Part Number: 7151 D Diameter: .375 (9.5) Finish/Plating: Nickel Plate Height: 1.375 [34.9] Length: 6.000 [152.4] Material: Brass Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 7151 D Diameter: .375 (9.5) Finish/Plating: Nickel Plate Height: 1.375 [34.9] Length: 6.000 [152.4] Material: Brass Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 7151 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
7151
Round Brass Instrumentation Handle 7151
Part Number: 7151 D Diameter: .375 (9.5) Finish/Plating: Nickel Plate Height: 1.375 [34.9] Length: 6.000 [152.4] Material: Brass Thread: 10-32

Part Number: 7151

  • D Diameter: .375 (9.5)
  • Finish/Plating: Nickel Plate
  • Height: 1.375 [34.9]
  • Length: 6.000 [152.4]
  • Material: Brass
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-7151-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-7151-ND
Handles 36-7151-ND
Instrumentation Handle Brass Screw Holes, Back

Instrumentation Handle Brass Screw Holes, Back

Buy Now Datasheet
Handle, Instrumentation; Nickel Plated (QQ-N-290); 6.000 in.; 1.375 in.; 10-32 - 70183145 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Nickel Plated (QQ-N-290); 6.000 in.; 1.375 in.; 10-32
70183145
Handle, Instrumentation; Nickel Plated (QQ-N-290); 6.000 in.; 1.375 in.; 10-32 70183145
Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.

Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish
Provides the sturdy support needed for contemporary equipment.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7151 36-7151-ND 70183145
Product Name Round Brass Instrumentation Handle Handles Handle, Instrumentation; Nickel Plated (QQ-N-290); 6.000 in.; 1.375 in.; 10-32
Handle Material Metal Metal
Height 1.38 inches (34.92 mm) 1.38 inches (34.92 mm)
Handle Length 6 inches (152 mm)
Tapered Handle Diameter 0.3750 inches (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oval Aluminum Handle - 547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 517 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Oval Aluminum Handle - 7187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 524 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers