Keystone Electronics Corp. Round Aluminum Instrumentation Handle 9117

Description
Part Number: 9117 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: 1.000 [25.4] Length: 1.500 [38.1] Material: Aluminum Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 9117 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: 1.000 [25.4] Length: 1.500 [38.1] Material: Aluminum Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 9117 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
9117
Round Aluminum Instrumentation Handle 9117
Part Number: 9117 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: 1.000 [25.4] Length: 1.500 [38.1] Material: Aluminum Thread: 6-32

Part Number: 9117

  • D Diameter: 3/16 -.187 (4.8)
  • Finish/Plating: Black Anodize
  • Height: 1.000 [25.4]
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • Thread: 6-32
Buy Now Datasheet
Handles - 36-9117-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-9117-ND
Handles 36-9117-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 9117 36-9117-ND
Product Name Round Aluminum Instrumentation Handle Handles
Handle Material Metal Metal
Height 1 inches (25.4 mm)
Handle Length 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 485 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 3 inches (76.2 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 7175 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 496 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
4 suppliers