Keystone Electronics Corp. Round Brass Instrumentation Handle 7149

Description
Part Number: 7149 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 6.437 [163.5] Material: Brass Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 7149 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 6.437 [163.5] Material: Brass Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 7149 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
7149
Round Brass Instrumentation Handle 7149
Part Number: 7149 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 6.437 [163.5] Material: Brass Thread: 10-32

Part Number: 7149

  • D Diameter: .312 (7.9)
  • Finish/Plating: Nickel Plate
  • Height: 1.750 [44.5]
  • Length: 6.437 [163.5]
  • Material: Brass
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-7149-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-7149-ND
Handles 36-7149-ND
Instrumentation Handle Brass Screw Holes, Back

Instrumentation Handle Brass Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9892 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9892
Handle Rohs Compliant Keystone 96F9892
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7149 36-7149-ND 96F9892
Product Name Round Brass Instrumentation Handle Handles Handle Rohs Compliant Keystone
Handle Material Metal Metal
Height 1.75 inches (44.45 mm)
Handle Length 6.44 inches (163 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 9117 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 515 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 511 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
2 suppliers