Keystone Electronics Corp. Captive Screw 6-32 Thread 8711

Description
Part Number: 8711 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .420 [10.7] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Description
Part Number: 8711 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .420 [10.7] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screw with 6-32 thread, stainless steel construction, knurled head, straight knurl diameter of 0.095 inch (2.4 mm), straight thread diameter of 0.095 inch (2.4 mm), pilot diameter of 0.093 inch (2.36 mm), and length of 0.437 inch (11.1 mm).

Datasheet Summary
Powered by GS/AI

Captive panel screw with 6-32 thread, stainless steel construction, knurled head, straight knurl diameter of 0.095 inch (2.4 mm), straight thread diameter of 0.095 inch (2.4 mm), pilot diameter of 0.093 inch (2.36 mm), and length of 0.437 inch (11.1 mm).

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 6-32 Thread - 8711 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Captive Screw 6-32 Thread
8711
Captive Screw 6-32 Thread 8711
Part Number: 8711 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .420 [10.7] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2

Part Number: 8711

  • D Diameter: .320 (8.2)
  • Drive: Knurled
  • Hardware: No
  • Length: .420 [10.7]
  • Material: Stainless Steel
  • Style: Captive Screw
  • Thread: 6-32
  • Type: Thumb Screw, Knurled Slotted Head-Style 2

Captive Panel Screw-Style 2

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 8711
Product Name Captive Screw 6-32 Thread
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 4-40 Thread - 8707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 6-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details
Captive Screw 8-32 x .718
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7180 inch (18.24 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 Thread - 8703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details