Keystone Electronics Corp. Captive Screw 6-32 Thread 8710

Description
Part Number: 8710 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .312 [7.9] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Description
Part Number: 8710 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .312 [7.9] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screw with 6-32 thread, stainless steel construction, knurled head, straight knurl diameter of 0.078 inch (1.98 mm), panel grip length of 0.095 inch (2.4 mm), and total length of 0.312 inch (7.9 mm).

Datasheet Summary
Powered by GS/AI

Captive panel screw with 6-32 thread, stainless steel construction, knurled head, straight knurl diameter of 0.078 inch (1.98 mm), panel grip length of 0.095 inch (2.4 mm), and total length of 0.312 inch (7.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 6-32 Thread - 8710 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Captive Screw 6-32 Thread
8710
Captive Screw 6-32 Thread 8710
Part Number: 8710 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .312 [7.9] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2

Part Number: 8710

  • D Diameter: .320 (8.2)
  • Drive: Knurled
  • Hardware: No
  • Length: .312 [7.9]
  • Material: Stainless Steel
  • Style: Captive Screw
  • Thread: 6-32
  • Type: Thumb Screw, Knurled Slotted Head-Style 2

Captive Panel Screw-Style 2

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 8710
Product Name Captive Screw 6-32 Thread
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 6-32 Thread - 8705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9060 inch (23.01 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 Thread - 8707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 8-32 x .718
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7180 inch (18.24 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 x .469
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4690 inch (11.91 mm)
Material Stainless Steel
View Details