Keystone Electronics Corp. Captive Screw 6-32 x .656" 2417

Description
Part Number: 2417 D Diameter: .281 (7.2) Drive: Slotted Length: .656 [16.7] Material: Stainless Steel Thread: 6-32 484-Style 6
Request a Quote
Description
Part Number: 2417 D Diameter: .281 (7.2) Drive: Slotted Length: .656 [16.7] Material: Stainless Steel Thread: 6-32 484-Style 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screw with 6-32 thread, 0.656 inch (16.7 mm) length, and a 0.281 inch (7.2 mm) diameter head, made of stainless steel. Features a slotted drive and knurled grip for toolless installation.

Datasheet Summary
Powered by GS/AI

Captive panel screw with 6-32 thread, 0.656 inch (16.7 mm) length, and a 0.281 inch (7.2 mm) diameter head, made of stainless steel. Features a slotted drive and knurled grip for toolless installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 6-32 x .656
New Hyde Park, NY, USA
Captive Screw 6-32 x .656"
2417
Captive Screw 6-32 x .656" 2417
Part Number: 2417 D Diameter: .281 (7.2) Drive: Slotted Length: .656 [16.7] Material: Stainless Steel Thread: 6-32 484-Style 6

Part Number: 2417

  • D Diameter: .281 (7.2)
  • Drive: Slotted
  • Length: .656 [16.7]
  • Material: Stainless Steel
  • Thread: 6-32

484-Style 6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 2417
Product Name Captive Screw 6-32 x .656"
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 6-32 x .593
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5930 inch (15.06 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 8-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .531
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5310 inch (13.49 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 8-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details